EN
  • EN
  • DE

SMBG5381B/TR13

Part No SMBG5381B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 130 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 190 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 93.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5381
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280905-SMBG5381B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5381B/TR13 CAD Model

Description

Microchip Technology's SMBG5381B/TR13: A Reliable Zener Diode Solution

Microchip Technology's SMBG5381B/TR13 is a precision Zener diode that offers a reliable voltage regulation solution for a wide range of electronic applications. This component is designed to provide a stable reference voltage and is often used in overvoltage protection circuits, voltage regulation modules, and as a voltage reference in various electronic circuits.

Key Features

  • Voltage Regulation: The SMBG5381B/TR13 provides a nominal Zener voltage of 5.6V, making it suitable for applications requiring a precise voltage reference.
  • High Power Rating: With a power dissipation of 3W, this Zener diode can handle significant amounts of power, making it ideal for more demanding electronic designs.
  • Surface Mount Package: The device comes in a DO-215AA package, which is designed for surface mount applications, allowing for efficient assembly and space-saving on PCBs.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, ensuring reliability and performance under varying environmental conditions.
  • Tape and Reel Packaging: Supplied in tape and reel (TR13) format, the SMBG5381B/TR13 is optimized for automated assembly processes, which is essential for mass production.

Applications

The SMBG5381B/TR13 is versatile and can be used in various sectors, including:

  • Telecommunications
  • Consumer electronics
  • Industrial controls
  • Power management systems
  • Automotive electronics

Quality and Reliability

As with all Microchip products, the SMBG5381B/TR13 is manufactured to the highest quality standards. The device's robust construction ensures that it can withstand the rigors of everyday use in commercial and industrial environments. Users can trust the consistent performance and durability that Microchip Technology is known for.

Whether you're designing a sophisticated industrial system or a simple consumer device, the SMBG5381B/TR13 from Microchip Technology is an excellent choice for maintaining voltage integrity and protecting sensitive electronic components from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess