EN
  • EN
  • DE

SMBG5374AE3/TR13

Part No SMBG5374AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 54 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5374
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280364-SMBG5374AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5374AE3/TR13 CAD Model

Description

Microchip Technology's SMBG5374AE3/TR13 – A Robust Voltage Regulator Solution

The SMBG5374AE3/TR13 is a cutting-edge voltage regulator component designed and manufactured by the reputable Microchip Technology. This product stands out in the market for its precision and reliability, catering to a wide range of electronic applications where stable voltage regulation is paramount.

The device is housed in a compact SMBG package, which is known for its small footprint and excellent power dissipation characteristics. This package is ideal for space-constrained applications while ensuring that the device can handle significant thermal loads without compromising performance.

At the heart of the SMBG5374AE3/TR13 is its ability to maintain a consistent output voltage, which is crucial for the stability and longevity of sensitive electronic circuits. This voltage regulator is designed to work efficiently under varying input conditions and loads, making it a versatile choice for designers and engineers.

One of the key features of this product is its robustness against environmental factors. It is engineered to withstand electrostatic discharge (ESD) events, ensuring that the device remains operational even in harsh electrical environments. This level of protection is essential for applications where reliability is non-negotiable, such as in industrial, automotive, or medical devices.

The SMBG5374AE3/TR13 is also characterized by its low dropout voltage, which enhances its efficiency and allows it to operate effectively even with minimal differences between the input and output voltages. This feature is particularly beneficial in battery-operated devices where conserving power is critical.

Furthermore, the product is designed for easy integration into existing designs, thanks to its industry-standard pinout and compatibility with common surface-mount technology (SMT) assembly processes. The TR13 suffix indicates that the device is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing, thereby streamlining the production process for high-volume applications.

In summary, the SMBG5374AE3/TR13 from Microchip Technology is a top-tier voltage regulator that combines compactness, efficiency, and durability to meet the stringent requirements of modern electronic systems. Its advanced features and reliable performance make it an excellent choice for designers looking to enhance the stability and longevity of their products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess