EN
  • EN
  • DE

SMBG5342CE3/TR13

Part No SMBG5342CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5342
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280447-SMBG5342CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5342CE3/TR13 CAD Model

Description

Product Overview: SMBG5342CE3/TR13 by Microchip Technology

The SMBG5342CE3/TR13 is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of electronic components designed to meet the needs of various applications across multiple industries.

Key Features of SMBG5342CE3/TR13

  • High Reliability: The SMBG5342CE3/TR13 is built to offer exceptional performance stability and reliability over its operational lifetime, making it a trusted choice for critical applications.
  • Robust Design: This product is engineered to withstand harsh environments and is capable of operating under extreme temperatures and conditions.
  • Energy Efficiency: Microchip Technology has designed the SMBG5342CE3/TR13 with energy efficiency in mind, ensuring low power consumption without compromising on performance.
  • Small Footprint: The compact design of this component allows for integration into space-constrained applications, providing powerful functionality without the need for large PCB real estate.
  • Easy Integration: With industry-standard packaging and pinouts, the SMBG5342CE3/TR13 can be easily integrated into existing designs, simplifying the development process.

Applications

The SMBG5342CE3/TR13 is versatile and can be utilized in a wide array of applications. Its robustness and efficiency make it particularly suitable for:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics
  • Medical Devices
  • Power Management Solutions

Quality and Support

Microchip Technology is known for its commitment to quality, and the SMBG5342CE3/TR13 is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of the industries it serves. Additionally, Microchip provides comprehensive technical support and documentation, making the integration and use of the SMBG5342CE3/TR13 as seamless as possible for designers and engineers.

In conclusion, the SMBG5342CE3/TR13 from Microchip Technology represents a blend of performance, reliability, and versatility, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess