EN
  • EN
  • DE

SMBG5341CE3/TR13

Part No SMBG5341CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5341
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280467-SMBG5341CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5341CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5341CE3/TR13 Product Overview

The SMBG5341CE3/TR13 is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the automotive, industrial, and consumer electronics sectors. As an integral part of electronic systems, this device ensures reliability and performance in demanding environments.

Key Features and Benefits

  • High Precision: The SMBG5341CE3/TR13 is built for applications requiring precise voltage regulation and stable performance.
  • Durability: With its robust design, this product is capable of withstanding harsh conditions, making it suitable for automotive and industrial applications.
  • Efficiency: Microchip Technology's focus on power management reflects in the SMBG5341CE3/TR13's ability to maintain energy efficiency, reducing overall power consumption for the end-user.
  • Compact Size: The device comes in a small form factor, allowing for integration into space-constrained designs without compromising functionality.

Technical Specifications

  • Voltage Range: The SMBG5341CE3/TR13 operates within a specified voltage range, suitable for various electronic circuits and applications.
  • Temperature Range: It is designed to function optimally over a wide temperature range, ensuring reliability across different operating conditions.
  • Packaging: The device is offered in a tape and reel packaging (TR13), facilitating automated assembly processes and efficient handling in mass production.
  • Quality Assurance: Microchip Technology's commitment to quality means that the SMBG5341CE3/TR13 goes through rigorous testing to meet industry standards for performance and reliability.

Applications

The SMBG5341CE3/TR13 is versatile and can be used in various applications, including:

  • Automotive electronics such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS)
  • Industrial automation equipment, including PLCs, sensors, and actuators
  • Consumer electronics like smart home devices, wearables, and portable computing devices

Microchip Technology's SMBG5341CE3/TR13 is a testament to their dedication to innovation and excellence in the semiconductor industry. With its combination of performance, efficiency, and compact size, it stands out as a preferred choice for designers and engineers looking to create reliable and high-performing electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess