EN
  • EN
  • DE

SMAJ90CAE3/TR13

Part No SMAJ90CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 90V
Voltage - Breakdown (Min) 100V
Voltage - Clamping (Max) @ Ipp 146V
Current - Peak Pulse (10/1000µs) 3.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ90
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299386-SMAJ90CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ90CAE3/TR13 CAD Model

Description

Product Overview: SMAJ90CAE3/TR13 from Microchip Technology

The SMAJ90CAE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events. The SMAJ90CAE3/TR13 is an ideal solution for safeguarding voltage-sensitive components which can be affected by these high energy phenomena.

Key Features

  • Bi-directional Protection: The SMAJ90CAE3/TR13 offers bi-directional clamping which makes it suitable for AC applications or where the polarity reverses.
  • High Surge Capability: With its ability to handle high surge power up to 400W (10/1000μs), this TVS diode can withstand serious transient voltage spikes.
  • Fast Response Time: The device reacts in less than 1 picosecond to transient over-voltages, ensuring quick and effective protection for your sensitive circuits.
  • Low Incremental Surge Resistance: Its design ensures minimal resistance during a surge, allowing for efficient operation and reduced power loss.
  • Operating Temperature Range: The SMAJ90CAE3/TR13 can operate effectively over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

Applications

The versatile nature of the SMAJ90CAE3/TR13 makes it an excellent choice for a wide range of applications, including:

  • Consumer electronics such as TVs, computers, and smartphones
  • Industrial systems where surge protection is critical
  • Telecommunication devices that require robust line defense
  • Automotive electronics where reliability is paramount
  • Power supply units needing additional protection against surges

Reliability and Quality Assurance

Microchip Technology is committed to the highest standards of quality, and the SMAJ90CAE3/TR13 is no exception. This TVS diode is manufactured in ISO-certified facilities, ensuring that each component meets rigorous reliability and quality criteria. Furthermore, the device is compliant with the RoHS and REACH environmental standards, reflecting Microchip's dedication to environmental responsibility.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the SMAJ90CAE3/TR13 from Microchip Technology offers the protection and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess