EN
  • EN
  • DE

SMAJ7.5CAE3/TR13

Part No SMAJ7.5CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.33V
Voltage - Clamping (Max) @ Ipp 12.9V
Current - Peak Pulse (10/1000µs) 38.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ7.5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299411-SMAJ7.5CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ7.5CAE3/TR13 CAD Model

Description

Product Overview: SMAJ7.5CAE3/TR13 by Microchip Technology

The SMAJ7.5CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is a part of Microchip's extensive range of circuit protection devices, offering reliable performance and high-quality surge protection for a variety of applications.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 7.5V, making it suitable for protecting circuits with nominal working voltages up to this level.
  • Peak Pulse Power: It can handle peak pulse power of 400W (10/1000μs wave shape), ensuring effective protection against high energy transients.
  • Bi-Directional Clamping: As a bidirectional TVS diode, the SMAJ7.5CAE3/TR13 provides symmetrical protection for AC signals or bipolar power supplies, clamping both positive and negative transients.
  • Low Leakage Current: The diode has a low leakage current, minimizing power loss when the device is in standby mode and ensuring energy efficiency.
  • Fast Response Time: With its fast response time, the TVS diode reacts quickly to transient overvoltage events, providing immediate protection for sensitive components.
  • DO-214AC Package: The device comes in a compact DO-214AC (SMA) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The SMAJ7.5CAE3/TR13 complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive products.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR13), this TVS diode is ready for automated pick-and-place assembly, facilitating efficient manufacturing processes.

Applications

The SMAJ7.5CAE3/TR13 is versatile and can be used in a wide range of applications where transient voltage protection is critical. These include:

  • Consumer Electronics
  • Industrial Control Systems
  • Power Supply Units
  • Telecommunication Systems
  • Networking Equipment

With its robust design and reliable performance, the SMAJ7.5CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess