EN
  • EN
  • DE

SMAJ5944BE3/TR13

Part No SMAJ5944BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5944
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280409-SMAJ5944BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5944BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5944BE3/TR13 Zener Diode

The SMAJ5944BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide excellent voltage regulation and protection capabilities in a wide range of electronic applications. This Zener diode is part of Microchip's extensive line of semiconductor products, known for their reliability and performance.

Key Features:

  • Voltage Regulation: The SMAJ5944BE3/TR13 offers precise voltage regulation, ensuring stable operation of your electronic circuits. It has a nominal Zener voltage of 62V, making it suitable for applications that require this specific voltage level for operation.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle significant amounts of power, making it ideal for dissipating voltage spikes and surges in your circuitry.
  • Package Type: The device comes in a DO-214AC (SMA) surface-mount package, which is compact and suitable for high-density PCB designs. Its small footprint allows for efficient use of board space without compromising performance.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ5944BE3/TR13 is built to meet high-quality standards, ensuring long-term reliability and stability in your electronic systems.
  • RoHS Compliant: This Zener diode is RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment. This makes it an environmentally friendly choice for your designs.

Applications:

The SMAJ5944BE3/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Clamping voltages in transient suppression circuits
  • Reference elements in precision circuits
  • Consumer electronics such as TVs, computers, and mobile devices

Whether you are designing a new piece of electronic equipment or looking to upgrade an existing system, the SMAJ5944BE3/TR13 Zener diode from Microchip Technology is a reliable and efficient solution for your voltage regulation and protection needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess