EN
  • EN
  • DE

SMAJ5920CE3/TR13

Part No SMAJ5920CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5920
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280469-SMAJ5920CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5920CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5920CE3/TR13 Zener Diode

The SMAJ5920CE3/TR13 is a high-quality Zener diode product manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide voltage regulation and protection in a wide range of electronic circuits. With its precise voltage control and robust construction, the SMAJ5920CE3/TR13 is an excellent choice for applications requiring a stable and reliable voltage reference.

Key Features:

  • Voltage Range: The SMAJ5920CE3/TR13 offers a Zener voltage range that is suitable for various applications, making it a versatile component for designers.
  • Power Dissipation: It has a power dissipation rating that ensures it can handle significant power levels, contributing to its reliability and longevity in circuit operation.
  • Package: This Zener diode comes in a DO-214AC (SMA) surface-mount package, which is compact and suitable for high-density circuit designs. The package is designed for easy integration into a variety of electronic assemblies.
  • High Surge Capability: The device is capable of withstanding high surge events, providing critical protection for sensitive electronic components against voltage spikes and transients.
  • Temperature Stability: The SMAJ5920CE3/TR13 exhibits excellent stability over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The SMAJ5920CE3/TR13 Zener diode is used in a multitude of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in automotive and industrial systems
  • Reference elements in precision circuits
  • Energy management systems

Microchip Technology's commitment to quality ensures that the SMAJ5920CE3/TR13 Zener diode meets the stringent requirements of electronic systems. Whether for design prototyping or mass production, this Zener diode stands out for its performance, durability, and ease of use. Integrating the SMAJ5920CE3/TR13 into your electronic designs will provide a safeguard against voltage irregularities and contribute to the overall stability and efficiency of your applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess