EN
  • EN
  • DE

SMAJ24CAE3/TR13

Part No SMAJ24CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 12.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ24
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299494-SMAJ24CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ24CAE3/TR13 CAD Model

Description

Microchip Technology's SMAJ24CAE3/TR13 - A Robust Transient Voltage Suppressor

Microchip Technology's SMAJ24CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a practical solution for a wide range of applications, including automotive systems, data lines, I/O interfaces, and microcontroller-based equipment.

Key Features:

  • Stand-Off Voltage: The SMAJ24CAE3/TR13 has a stand-off voltage of 24V, making it suitable for protecting circuits with a working voltage up to this level.
  • Peak Pulse Power: It is capable of handling peak pulse power of 400W for 10/1000μs waveforms, providing robust protection against high energy transients.
  • Bi-Directional Clamping: As a bidirectional TVS, the SMAJ24CAE3/TR13 can clamp both positive and negative transient voltages, ensuring comprehensive protection for circuits that may experience reverse polarity.
  • Low Leakage Current: The device features low leakage current, which means it won't significantly affect the normal operation of the protected circuit by draining excess power.
  • Fast Response Time: The TVS diode has a very fast response time to transient events, typically in the order of picoseconds, which is essential for protecting modern high-speed electronic circuits.
  • Compact Package: Packaged in a DO-214AC (SMA) package, the SMAJ24CAE3/TR13 is compact and suitable for high-density circuit board designs.
  • Reflow Solderable: The device comes in a tape and reel format (TR13) and is compatible with reflow soldering processes, facilitating easy integration into automated PCB assembly lines.

Applications:

The SMAJ24CAE3/TR13 is versatile and can be used in a variety of applications where transient voltage protection is critical. Some common applications include:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and network devices
  • Industrial controls and automation systems
  • Power supply circuits and voltage regulation modules
  • Portable electronic devices that require robust protection in a small footprint

With its combination of high surge capability, fast response time, and compact form factor, the SMAJ24CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess