EN
  • EN
  • DE

SMDA05C-7E3/TR7

Part No SMDA05C-7E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Other Names SMDA05C-7E3/TR7,150-SMDA05C-7E3/TR7TR,150-SMDA05C-7E3/TR7CT,150-SMDA05C-7E3/TR7DKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299146-SMDA05C-7E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05C-7E3/TR7 CAD Model

Description

Microchip Technology's SMDA05C-7E3/TR7 TVS Diode Array

The SMDA05C-7E3/TR7 is a robust transient voltage suppression (TVS) diode array designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This component is particularly suited for safeguarding multi-line applications with its capability to shield up to five data or power lines simultaneously. The "C" in its name indicates that this device offers bidirectional clamping, making it an ideal solution for AC signal lines or where the polarity may reverse.

Key Features:

  • Multi-Line Protection: The device features five lines of protection, making it highly efficient for safeguarding complex circuits without the need for multiple discrete components.
  • Low Clamping Voltage: It is designed to clamp at a low voltage, ensuring that the sensitive components downstream are protected from high voltage transients.
  • SO-8 Packaging: The diode array comes in a space-saving SO-8 package, which is suitable for high-density circuit board designs.
  • Peak Pulse Power: It can handle a peak pulse power of 500 Watts (10/1000μs waveform), providing a robust shield against surges.
  • ESD and EFT Protection: The SMDA05C-7E3/TR7 offers excellent protection against electrostatic discharge (ESD) and electrical fast transients (EFT), meeting IEC standards.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.

Applications:

The SMDA05C-7E3/TR7 is versatile in its applications, commonly used in:

  • USB Interfaces
  • Microcontroller Input/Output Protection
  • Networking and Telecommunications Equipment
  • Portable Electronics
  • Industrial Control Systems

With its ability to provide high-grade transient voltage suppression while maintaining signal integrity, the SMDA05C-7E3/TR7 from Microchip Technology stands as an essential component for designers looking to enhance the durability and reliability of their electronic systems. Its combination of features ensures that it can be integrated into a wide array of products, offering a compact and efficient solution to protect against the damaging effects of voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess