EN
  • EN
  • DE

N80C51BHP

Part No N80C51BHP
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187965-N80C51BHP
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N80C51BHP CAD Model

Description

The N80C51BHP is a single-chip 8-bit microcontroller manufactured by Rochester Electronics. As a member of the MCS-51 family, it's a widely used and well-understood architecture that has been a staple in embedded systems for decades. Rochester Electronics re-introduces and supports mature products like the N80C51BHP, ensuring continued availability for long-lifecycle applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in appliances like washing machines, microwave ovens, and remote controls.
  • Automotive Electronics: Employed in dashboard controls, engine management systems, and anti-lock braking systems (ABS).
  • Instrumentation: Used in data acquisition systems, oscilloscopes, and signal generators.
  • Medical Devices: Integrated into patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Robotics: Utilized in robot controllers, servo motor drivers, and sensor interfaces.
  • Telecommunications: Employed in modems, routers, and wireless communication devices.

Features:

  • 8-Bit CPU: Offers a balanced performance for a wide range of control applications.
  • On-Chip ROM/EPROM: Stores program code internally (depending on the specific variant).
  • 128 Bytes of RAM: Provides temporary storage for data and variables.
  • Four 8-Bit I/O Ports: Allows for interfacing with external peripherals and devices.
  • Two 16-Bit Timer/Counters: Enables precise timing and counting operations.
  • Full Duplex UART: Facilitates serial communication with other devices.
  • Interrupt System: Supports multiple interrupt sources for real-time control.
  • Boolean Processor: Provides efficient bit manipulation capabilities.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Widely Supported: Abundant documentation, development tools, and community support are available.
  • Easy to Program: Uses a straightforward assembly language or C programming.
  • Reliable: Proven architecture with a long history of successful applications.
  • Versatile: Can be adapted to a wide range of control tasks.
  • Small Footprint: Available in compact packages for space-constrained applications.
  • Low Power Consumption: Suitable for battery-powered devices.

Additional Details:

The N80C51BHP typically operates from a 5V power supply. Its instruction set is well-defined and relatively easy to learn, making it accessible to both experienced and novice programmers. The microcontroller's interrupt system allows it to respond quickly to external events, enabling real-time control. It can be interfaced with a variety of peripherals, including sensors, actuators, and communication devices. The availability of in-circuit programming (ICP) capabilities simplifies firmware updates and debugging. Rochester Electronics' continued support for the N80C51BHP ensures that it remains a viable option for long-term projects, especially where product lifespan is critical. The microcontroller is available in various packages, including DIP and surface-mount options, catering to different assembly requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess