EN
  • EN
  • DE

SMAJ17E3/TR13

Part No SMAJ17E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 30.5V
Current - Peak Pulse (10/1000µs) 16.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ17
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299314-SMAJ17E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ17E3/TR13 CAD Model

Description

Microchip Technology's SMAJ17E3/TR13 Transient Voltage Suppressor

Introducing the SMAJ17E3/TR13, a robust transient voltage suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is engineered to shield your circuits by clamping excessive transient voltages to a safe level, ensuring the reliability and longevity of your electronic components.

Key Features:

  • Stand-off Voltage: The device features a stand-off voltage of 17V, making it suitable for a range of applications where this voltage level is the norm.
  • Peak Pulse Power: With a peak pulse power of 400W (10/1000μs waveform), the SMAJ17E3/TR13 is capable of handling significant power surges without compromising its protective capabilities.
  • Package Type: Housed in a DO-214AC (SMA) package, the component is compact and suitable for high-density circuit board designs. Its small footprint allows for efficient use of PCB space.
  • ISO 7637-2 & ISO 16750-2 Compliant: The TVS diode meets the stringent requirements of ISO 7637-2 and ISO 16750-2 standards for transient protection, making it ideal for automotive and industrial applications.
  • RoHS Compliant: The device is RoHS compliant, ensuring that it meets the environmental standards by avoiding the use of hazardous substances.

Applications:

The SMAJ17E3/TR13 is versatile and can be used in a wide array of applications, including:

  • Automotive control systems
  • Industrial automation
  • Power supply protection
  • Consumer electronics protection
  • Telecommunication systems

Microchip Technology's commitment to quality ensures that the SMAJ17E3/TR13 TVS diode is a reliable choice for protecting your electronic circuits from the detrimental effects of voltage transients. Whether you're designing automotive electronics or safeguarding industrial controls, this TVS diode provides the protection your products need to operate reliably under harsh conditions.

For detailed specifications and application guidance, refer to the official datasheet and design resources provided by Microchip Technology.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess