EN
  • EN
  • DE

SMAJ160CAE3/TR13

Part No SMAJ160CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 160V
Voltage - Breakdown (Min) 178V
Voltage - Clamping (Max) @ Ipp 259V
Current - Peak Pulse (10/1000µs) 1.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ160
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299536-SMAJ160CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ160CAE3/TR13 CAD Model

Description

Microchip Technology's SMAJ160CAE3/TR13: A Robust Transient Voltage Suppressor

The SMAJ160CAE3/TR13 from Microchip Technology is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is part of the SMAJ series, which is known for its reliability and effectiveness in transient voltage suppression. The SMAJ160CAE3/TR13 is housed in a compact SMA package, making it an ideal choice for space-constrained applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 160V, which allows it to tolerate high voltage levels without conducting significant current to the ground.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power of 400W for 10/1000μs waveforms, ensuring the safety of electronic components during transient events.
  • Bi-directional Protection: As a bi-directional TVS, the SMAJ160CAE3/TR13 provides protection for both polarities of voltage transients, making it versatile for various circuit configurations.
  • Low Leakage Current: The low leakage current of the device ensures minimal power loss when the system is in standby mode, contributing to the energy efficiency of the overall design.
  • Fast Response Time: With an extremely fast response time to transient events, this TVS diode can quickly clamp voltage spikes to safe levels, protecting sensitive circuitry from damage.
  • RoHS Compliant: The SMAJ160CAE3/TR13 is RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMAJ160CAE3/TR13 is ideal for protecting a wide range of electronic devices, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Telecommunication devices and networking hardware
  • Medical electronics that require precise voltage regulation
  • Automotive electronics exposed to harsh electrical environments

With its robust construction and reliable performance, the SMAJ160CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess