EN
  • EN
  • DE

SMAJ10AE3/TR13

Part No SMAJ10AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 29.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ10
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299366-SMAJ10AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ10AE3/TR13 CAD Model

Description

Microchip Technology SMAJ10AE3/TR13 - Robust Transient Voltage Suppression Diode

The SMAJ10AE3/TR13 from Microchip Technology is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system level events or other transient voltage events. This TVS diode is part of Microchip's SMAJ series, which is known for its reliable performance in surge protection. The SMAJ10AE3/TR13 is an essential component for safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Encased in a DO-214AC (SMA) package, the SMAJ10AE3/TR13 is designed for easy integration into a wide range of applications. It features a stand-off voltage of 10V, which makes it suitable for protecting circuits with a working voltage around this level. The diode's peak pulse power dissipation is an impressive 400W for 10/1000μs waveforms, ensuring robust protection against high energy transients.

The device's low incremental surge resistance and fast response time are critical for minimizing the risk to connected components during surge events. Additionally, the SMAJ10AE3/TR13 is characterized by its excellent clamping capability, which ensures that voltage spikes are quickly and effectively managed. This capability is crucial for maintaining the longevity and reliability of electronic systems that may be exposed to harsh electrical environments.

Microchip's commitment to quality is evident in the SMAJ10AE3/TR13, which is RoHS compliant and meets the ISO 9001 quality standards. The component is also supplied in tape and reel packaging (designated by the TR13 suffix), which facilitates automated pick-and-place assembly processes, thereby enhancing manufacturing efficiency and consistency.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the SMAJ10AE3/TR13 from Microchip Technology is an excellent choice for ensuring that your products are shielded from the potentially damaging effects of voltage transients. With its robust design and reliable performance, this TVS diode is an indispensable component for any application requiring surge protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess