EN
  • EN
  • DE

SM8LC24/TR13

Part No SM8LC24/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299132-SM8LC24/TR13
Ultra Librarian 3D Model Ultra Librarian SM8LC24/TR13 CAD Model

Description

The SM8LC24/TR13 is a cutting-edge semiconductor device from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demands of modern electronics that require low power consumption, high performance, and reliability in a compact package.

Key Features

  • Low Current Consumption: The SM8LC24/TR13 is engineered to operate with minimal power requirements, making it ideal for battery-powered applications and energy-efficient devices.
  • High Reliability: Manufactured with Microchip's rigorous quality standards, this product offers outstanding reliability for critical applications where uptime is paramount.
  • Advanced Protection: Integrated protection features safeguard the device against over-voltage, under-voltage, and over-temperature conditions, ensuring long-term stability and performance.
  • Compact Form Factor: The small footprint of the SM8LC24/TR13 allows for its use in space-constrained applications without compromising functionality or performance.

Applications

The versatility of the SM8LC24/TR13 makes it suitable for a wide range of applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Medical monitoring equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

With a focus on performance, the SM8LC24/TR13 boasts technical specifications that cater to the needs of advanced electronic systems:

  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Provided in a tape and reel (TR13) format for automated assembly processes

Ordering and Availability

The SM8LC24/TR13 is available for order through Microchip Technology's distribution network. Detailed ordering information and availability can be obtained from Microchip's official website or authorized distributors. Customers can also access comprehensive support, including datasheets, technical documentation, and application notes to facilitate product integration and usage.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess