EN
  • EN
  • DE

SM8LC15E3/TR7

Part No SM8LC15E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC15
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299135-SM8LC15E3/TR7
Ultra Librarian 3D Model Ultra Librarian SM8LC15E3/TR7 CAD Model

Description

The SM8LC15E3/TR7 is a state-of-the-art transient voltage suppression (TVS) diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges, ensuring reliable operation even in the toughest environments.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 15V, making it suitable for a wide range of applications that require this level of protection.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W (10/1000μs), providing a high degree of surge protection.
  • Low Leakage Current: The SM8LC15E3/TR7 has a low leakage current, minimizing power loss when the device is in standby mode, thus enhancing the overall efficiency of the application it protects.
  • Fast Response Time: With its fast response time, the TVS diode quickly reacts to overvoltage events, limiting the spike voltage that reaches the protected components.
  • Compact Package: The component comes in a small and lightweight SMC package, which is ideal for space-constrained applications.
  • RoHS Compliant: Compliance with RoHS standards ensures that the product is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The versatility of the SM8LC15E3/TR7 allows it to be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics

Conclusion

The SM8LC15E3/TR7 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Its ability to withstand significant voltage transients, combined with its fast response time and compliance with environmental standards, makes it a valuable component in any application where voltage surge protection is critical.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess