EN
  • EN
  • DE

UCC27518DBVR

Part No UCC27518DBVR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Single Channel High-Speed, Low-Side Gate Driver | IC GATE DVR LOW SIDE 1CH SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise / Fall Time 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276155-UCC27518DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27518DBVR CAD Model

Description

Overview of Texas Instruments UCC27518DBVR

The UCC27518DBVR from Texas Instruments is a high-speed, single-channel, low-side gate driver device capable of effectively driving MOSFET and IGBT power switches. Boasting a robust output drive capability and high-speed performance, this gate driver is designed for a wide range of applications, including power supplies, motor control, and other power conversion systems.

Key Features

  • High Peak Output Drive Strength: The device delivers a peak output current of +/-4 A, which ensures strong driving capability for a variety of power transistors.
  • Fast Propagation Delays: With propagation delays typically under 15 ns, the UCC27518DBVR enables high-speed switching, which is crucial for reducing transition losses and improving overall efficiency.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 18 V, making it versatile for different circuit configurations and ensuring compatibility with a broad range of control ICs.
  • Robust Output Stage: The output stage features a pull-up and pull-down resistance of 5 ohms and 5 ohms, respectively, which provides balanced drive characteristics.
  • Input Compatibility: The device supports both 3.3 V and 5 V logic level inputs, allowing it to interface seamlessly with various types of signal sources.
  • Industry-Standard Package: Packaged in a small 6-pin SOT-23 (DBV) package, the UCC27518DBVR saves board space and is suitable for compact designs.

Applications

The UCC27518DBVR is an ideal choice for driving power switches in applications such as:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Inverters
  • Class D Audio Amplifiers
  • LED Lighting

Reliability and Protection

In addition to its high-performance characteristics, the UCC27518DBVR incorporates features aimed at protecting the device under fault conditions. These include negative voltage handling capability on the input and output for robust operation during high dv/dt phases, and a VDD UVLO (Under Voltage Lock Out) that ensures the driver operates at sufficient supply levels.

Overall, the UCC27518DBVR gate driver from Texas Instruments stands out as a reliable and efficient solution for the fast and powerful driving of power switches, ensuring optimal performance in a variety of electronic power systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7384 $51.6880
170+ $0.6058 $102.9860
260+ $0.5869 $152.5940
355+ $0.5680 $201.6400
460+ $0.5490 $252.5400
610+ $0.4923 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,120 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess