EN
  • EN
  • DE

SM8LC03E3/TR13

Part No SM8LC03E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299130-SM8LC03E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM8LC03E3/TR13 CAD Model

Description

Microchip Technology SM8LC03E3/TR13 Product Overview

The SM8LC03E3/TR13 is a robust, high-performance integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, offering reliability and efficiency in its operations.

Key Features

  • Voltage Regulation: The device is engineered to provide stable voltage regulation, ensuring consistent performance and protecting other components from voltage fluctuations.
  • Low Dropout: It features a low dropout voltage, which makes it highly efficient in power management, especially in battery-operated devices where energy conservation is critical.
  • High Accuracy: Precision is at the core of this product, which boasts high accuracy in its output, making it suitable for sensitive electronic applications.
  • Package Type: The SM8LC03E3/TR13 comes in a convenient package, tailored for streamlined integration into various electronic systems.

Applications

This versatile component finds its use in multiple sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Healthcare Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SM8LC03E3/TR13 is no exception. Each unit is manufactured to meet high standards, ensuring that it operates reliably over its intended lifespan. Users can expect consistent performance, even under varying environmental conditions.

Environmental Compliance

The SM8LC03E3/TR13 is designed with environmental considerations in mind. It complies with various international standards, reducing the ecological footprint of the devices it powers. This commitment to sustainability is part of Microchip Technology's broader initiative to create products that are not only powerful but also environmentally responsible.

In conclusion, the SM8LC03E3/TR13 from Microchip Technology is an exemplary product that combines functionality, reliability, and environmental consciousness. It stands as a testament to Microchip's dedication to innovation and quality in the ever-evolving landscape of electronic components.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess