The ON Semiconductor MC10H176MDL is a high-performance, integrated circuit designed for use in digital systems where speed, reliability, and power efficiency are critical. This versatile component is part of ON Semiconductor's 10H series of ECL (Emitter Coupled Logic) devices, renowned for their fast switching times and exceptional signal integrity.
Key Features
- High-Speed Operation: The MC10H176MDL is optimized for rapid signal processing, making it ideal for high-frequency applications.
- Low Power Consumption: Despite its speed, this IC maintains a low power profile, which helps in reducing the overall power consumption of the system.
- Emitter Coupled Logic (ECL): The use of ECL technology ensures minimal propagation delay, high noise immunity, and the ability to operate with a reduced voltage swing.
- Multiple Logic Functions: This device incorporates several logic functions, providing designers with flexibility in their circuit designs.
- Temperature Range: The MC10H176MDL operates over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.
Applications
The MC10H176MDL is suitable for a wide array of applications, particularly where speed and reliability are paramount. It is commonly used in:
- High-speed data transmission systems
- Telecommunications infrastructure
- High-frequency clock generation circuits
- Precision timing circuits
- Test and measurement equipment
Technical Specifications
- Package: The device is offered in a compact MDL package, which is ideal for space-constrained applications.
- Supply Voltage: The MC10H176MDL operates at a nominal -5.2V, which is standard for ECL-powered devices.
- Operating Temperature: The device is rated for operation between -40°C to +85°C.
With its blend of speed, power efficiency, and reliability, the ON Semiconductor MC10H176MDL is a stellar choice for designers looking to optimize their high-speed digital systems.