EN
  • EN
  • DE

78Q2120-CGT

Part No 78Q2120-CGT
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 165911-78Q2120-CGT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78Q2120-CGT CAD Model

Description

The 78Q2120-CGT is a high-performance, fast Ethernet transceiver from Maxim Integrated that provides a robust solution for network connectivity. This device is designed to facilitate the implementation of 10BASE-T and 100BASE-TX Fast Ethernet standards in networking hardware. The 78Q2120-CGT is an ideal choice for a wide range of applications, including embedded systems, network interface cards, switches, and routers.

Key Features

  • Interface Compatibility: The transceiver supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for versatile connectivity options.
  • Auto-Negotiation: It comes with built-in auto-negotiation capabilities, enabling it to automatically select the highest performance mode of operation that is mutually supported by the connected devices.
  • Energy Efficient: The 78Q2120-CGT incorporates energy-efficient technology that reduces power consumption during periods of low data activity, making it suitable for eco-conscious applications.
  • Integrated Filters: On-chip filters are provided to ensure signal integrity and to reduce electromagnetic interference (EMI), which is crucial for maintaining network reliability and performance.
  • Status Indicators: The device includes LED status indicators for link activity, speed, and duplex mode, allowing for easy monitoring and troubleshooting of network connections.

Performance and Durability

The 78Q2120-CGT is engineered for high-speed data transmission while maintaining signal integrity across a variety of physical media. Its robust design ensures reliable operation in demanding environments, making it suitable for industrial applications that require a durable networking solution.

Easy Integration

With its compact form factor and surface-mount technology (SMT), the 78Q2120-CGT is easy to integrate into existing and new designs. This device simplifies the design process for engineers looking to incorporate high-speed networking capabilities into their products.

Technical Specifications

The 78Q2120-CGT operates over a single 3.3V power supply and features a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications. It is available in a 48-pin LQFP (Low-Profile Quad Flat Package), ensuring a minimal footprint on the PCB.

For more detailed technical specifications and application support, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess