EN
  • EN
  • DE

SIO1028I-JZX-TR

Part No SIO1028I-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64STQFN / Controller Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting SMD (SMT)
Base Product Number SIO1028
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260908-SIO1028I-JZX-TR
Ultra Librarian 3D Model Ultra Librarian SIO1028I-JZX-TR CAD Model

Description

The SIO1028I-JZX-TR is a state-of-the-art Super I/O controller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced I/O controller is designed to meet the rigorous demands of modern computing environments, providing a versatile and reliable solution for interfacing with a variety of peripheral devices.

Key Features

  • Multiple Interface Support: The device includes a variety of interfaces such as serial ports, parallel ports, and PS/2 for connecting keyboards and mice, ensuring compatibility with a wide range of peripherals.
  • Enhanced Power Management: It features advanced power management capabilities that help in reducing overall system power consumption, making it an ideal choice for energy-efficient systems.
  • Robust Design: The SIO1028I-JZX-TR is engineered to withstand harsh industrial conditions, ensuring reliable performance and longevity.
  • Programmable Configuration: It offers programmable configuration options to customize the I/O controller's operation to meet specific system requirements.

Applications

This Super I/O controller is suitable for a wide range of applications, including:

  • Embedded Systems
  • Industrial PCs
  • Server Platforms
  • Point-of-Sale Terminals
  • Telecommunication Systems

Product Specifications

The SIO1028I-JZX-TR is available in a compact package and is designed to operate over a broad temperature range, making it suitable for industrial and commercial applications. It comes in a tape and reel packaging format, facilitating efficient assembly for high-volume production. The product is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the SIO1028I-JZX-TR benefit from Microchip's robust technical support and product longevity, ensuring a stable supply and support for the lifetime of their products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess