EN
  • EN
  • DE

SG3503M

Part No SG3503M
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SG3503
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665673-SG3503M
Ultra Librarian 3D Model Ultra Librarian SG3503M CAD Model

Description

The SG3503M from Microchip Technology is a high-precision voltage reference module designed for applications that demand stability and accuracy. This voltage reference device is an essential component in many electronic systems, providing a stable reference voltage that ensures the proper operation of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic components.

Key Features

  • Stable Voltage Output: The SG3503M offers a precise and stable fixed voltage output, which is vital for maintaining the accuracy of electronic circuits over time and temperature variations.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures minimal deviation in output voltage with changes in ambient temperature, which is crucial for applications that operate under varying environmental conditions.
  • High Accuracy: The SG3503M is designed to provide a high level of accuracy, making it suitable for critical applications where precise voltage references are necessary.
  • Wide Operating Voltage Range: It operates over a wide range of input voltages, allowing for flexibility in different power supply configurations.
  • Excellent Long-Term Stability: The long-term stability of the SG3503M ensures reliable performance over the lifespan of the product, reducing the need for recalibration and maintenance.

Applications

The SG3503M is ideal for a variety of applications, including:

  • Data acquisition systems
  • High-precision instrumentation
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Product Specifications

The SG3503M comes in a robust package, ensuring durability and long-term reliability. Here are some of the technical specifications:

  • Output Voltage: Specified at the time of purchase
  • Initial Accuracy: Specified per product variant
  • Temperature Coefficient: Defined in the datasheet
  • Package Type: Industry-standard packaging for easy integration

For detailed specifications, application notes, and additional information, customers are encouraged to visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess