EN
  • EN
  • DE

SG2844Y

Part No SG2844Y
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Current Mode PWM Controller 200mA 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Fall Time 50 ns
Max Duty Cycle 50 %
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Through Hole
Operating Supply Voltage 30 V
Output Current 200 mA
Packaging Bulk
Radiation Hardening No
Rise Time 50 ns
RoHS Non-Compliant
Switching Frequency 500 kHz
Win Source Part Number 1004123-SG2844Y
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG2844Y CAD Model

Description

Introducing the SG2844Y from Microchip Technology

The SG2844Y is a cutting-edge component from the renowned Microchip Technology, known for its high performance and reliability in the field of electronic devices. This product is part of Microchip's broad range of microcontrollers and analog semiconductors, designed to cater to the ever-evolving demands of the technology sector.

Key Features of the SG2844Y

  • High Precision: The SG2844Y boasts a level of accuracy that ensures consistent performance, making it a dependable choice for critical applications.
  • Low Power Consumption: With energy efficiency in mind, this component is engineered to operate on minimal power, reducing the overall energy costs for devices and systems.
  • Robust Design: The product is built to withstand harsh conditions, ensuring longevity and durability even in the most challenging environments.
  • Flexibility: Suitable for a wide range of applications, the SG2844Y is versatile and can be integrated into various electronic systems.
  • Advanced Technology: Incorporating the latest innovations from Microchip Technology, this product offers superior functionality that keeps pace with current technological trends.

Applications

The SG2844Y is an ideal component for a multitude of applications, including but not limited to:

  1. Industrial Control Systems
  2. Automotive Electronics
  3. Power Management Solutions
  4. Consumer Electronics
  5. Communication Devices

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SG2844Y is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the company's stringent standards. Additionally, Microchip provides exceptional customer support and resources, including datasheets, technical documentation, and application notes, to assist developers in integrating the SG2844Y into their projects seamlessly.

Whether you're developing the next generation of consumer gadgets or sophisticated industrial machinery, the SG2844Y from Microchip Technology is a smart choice that promises to enhance the efficiency and performance of your electronic solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess