EN
  • EN
  • DE

SG2823N

Part No SG2823N
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description Trans Darlington NPN 95V 0.5A 18-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Collector Emitter Voltage (VCEO) 95 V
Mount Through Hole
Packaging Bulk
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1033311-SG2823N
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG2823N CAD Model

Description

Microchip Technology SG2823N Product Overview

The SG2823N from Microchip Technology is a robust and versatile integrated circuit designed to cater to a wide range of power management applications. This component is part of Microchip's renowned family of power management products, which are well-known for their reliability and performance in various electronic systems.

Key Features

  • High Integration: The SG2823N integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of power supply systems.
  • Flexibility: This IC can be used in a variety of configurations, including flyback, forward, or push-pull topologies, making it suitable for a broad range of applications.
  • Efficiency: Designed for high efficiency, the SG2823N helps in reducing power loss and improving the overall performance of the power supply.
  • Protection Features: It comes with built-in protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Voltage Regulation: The SG2823N offers excellent voltage regulation capabilities, ensuring a stable output even with varying input conditions or load changes.

Applications

The versatility of the SG2823N allows it to be used in a diverse array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers
  • Motor control circuits

Technical Specifications

The SG2823N is characterized by its technical specifications that ensure optimal performance in power management tasks:

  • Package Type: Through-hole mounting
  • Operating Temperature Range: Specified over a wide range to accommodate various environments
  • Regulatory Approvals: Compliant with industry standards for safety and quality

In conclusion, the SG2823N from Microchip Technology is a highly reliable and efficient solution for designers looking to implement advanced power management systems with minimal complexity and enhanced safety features.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess