EN
  • EN
  • DE

SG2543DW

Part No SG2543DW
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SUPERVISOR 16SOIC / Power Supply Controller Power Supply, Supervisor 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Applications Power Supply, Supervisor
Voltage - Supply 4.5V ~ 40V
Current - Supply 7 mA
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG2543
Other Names Q12006656,SG2543DWR,SG2543DWR,SG2543DWR
Standard Package 46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253054-SG2543DW
Ultra Librarian 3D Model Ultra Librarian SG2543DW CAD Model

Description

Product Overview: SG2543DW from Microchip Technology

The SG2543DW is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing a robust and reliable solution for power management and control applications.

Key Features

  • High Integration: The SG2543DW combines multiple functions in a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: With its advanced design, this IC enhances system efficiency, which is crucial for energy-sensitive applications.
  • Flexibility: The device is versatile and can be used in a wide range of applications, from power supplies to motor controllers, ensuring broad compatibility and utility.
  • Protection Features: It includes over-current, over-voltage, and thermal protection, safeguarding the system against common electrical faults and extending product lifespan.
  • Compact Design: The SG2543DW comes in a compact package, making it ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the SG2543DW allows it to be used in a variety of applications, including but not limited to:

  • Switching power supplies
  • Motor control units
  • DC-DC converters
  • Battery chargers
  • LED drivers

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SG2543DW is no exception. It is built to meet high standards, ensuring consistent performance even in the most challenging conditions. With the backing of Microchip's extensive support and resources, customers can integrate the SG2543DW into their designs with confidence.

Conclusion

The SG2543DW from Microchip Technology embodies the company's dedication to innovation, integration, and efficiency. It is an ideal choice for designers looking to enhance their power management systems with a reliable, high-performance integrated circuit.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess