EN
  • EN
  • DE

SG2023L-883B

Part No SG2023L-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 7 NPN Darlington 95V 500mA Surface Mount 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2023
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2023L-883B
Standard Package 50
Win Source Part Number 1033310-SG2023L-883B
Ultra Librarian 3D Model Ultra Librarian SG2023L-883B CAD Model

Description

The SG2023L-883B is a high-performance, precision integrated circuit product from Microchip Technology, designed to meet the rigorous demands of advanced electronic systems. This innovative product is tailored for a wide range of applications, including aerospace, military, and industrial markets, where reliability and performance are of utmost importance.

Key Features

  • High Precision: The SG2023L-883B is engineered for accuracy, providing stable and precise performance critical for sensitive applications.
  • Durable Design: Manufactured to withstand harsh environments, this product is built to operate reliably under extreme temperatures and conditions.
  • Longevity: With Microchip Technology's commitment to quality, the SG2023L-883B is designed for an extended operational lifespan, ensuring long-term dependability.
  • Integration-Friendly: The product's compact form factor and compatibility with various systems make it an ideal choice for integration into complex circuits.

Applications

The versatility of the SG2023L-883B allows it to be utilized in a multitude of applications, including but not limited to:

  • Avionics and aerospace systems
  • Secure communications equipment
  • Navigation and guidance systems
  • Industrial control systems
  • High-reliability consumer electronics

Technical Specifications

The SG2023L-883B offers a robust set of technical specifications that ensure its performance is unmatched in its class. Key specifications include:

  • Operating Temperature Range: Specified over military temperature ranges
  • Package Type: Available in industry-standard packaging options
  • Quality Assurance: Meets or exceeds stringent industry standards for quality and reliability

About Microchip Technology

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering a broad portfolio of innovative products. The company is known for its outstanding support and commitment to providing solutions that enable customers to develop new markets and applications.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess