EN
  • EN
  • DE

SG1844J-883B

Part No SG1844J-883B
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 14CERDIP / Converter Offline Topology 100Hz ~ 500kHz 14-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tray
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Supply Voltage - Operating 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Mounting Type Through Hole
Base Product Number SG1844
Other Names 150-SG1844J-883B
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254089-SG1844J-883B
Ultra Librarian 3D Model Ultra Librarian SG1844J-883B CAD Model

Description

The SG1844J-883B is a high-performance, precision pulse width modulator (PWM) controller from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically designed for a wide range of power supply and converter applications, offering designers a robust feature set to create efficient and reliable systems.

Key Features of SG1844J-883B

  • Voltage Control: The SG1844J-883B operates with a voltage range that accommodates various power supply designs, making it a versatile choice for different applications.
  • Frequency Range: This PWM controller offers a broad frequency range, which allows designers to optimize their power supply design for specific requirements, whether it's for noise-sensitive applications or efficiency.
  • Temperature Range: It is designed to withstand military-grade temperature ranges, ensuring reliable performance under extreme conditions.
  • High Performance: With its fast response times and precision control, the SG1844J-883B is capable of managing complex power management tasks with ease.
  • Package Type: The device is available in a hermetically sealed package, which ensures long-term reliability and protection from environmental factors.

Applications

The SG1844J-883B is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D switchmode amplifiers
  • Power conditioning for military and aerospace applications

Quality and Reliability

Microchip Technology's commitment to quality is evident in the SG1844J-883B PWM controller. The device is manufactured to meet stringent military specifications, ensuring it performs reliably in the most demanding environments. With its robust design and advanced features, the SG1844J-883B is an excellent choice for engineers looking for a high-quality PWM controller for their power management solutions.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheets and product resources provided by Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess