EN
  • EN
  • DE

SG1844F-DESC

Part No SG1844F-DESC
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 10CFLATPACK / Converter Offline Topology 100Hz ~ 500kHz 10-CFlatPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tray
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Supply Voltage - Operating 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 10-CFlatPack
Supplier Device Package 10-CFlatpack
Mounting SMD (SMT)
Base Product Number SG1844
Other Names 150-SG1844F-DESC
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254088-SG1844F-DESC
Ultra Librarian 3D Model Ultra Librarian SG1844F-DESC CAD Model

Description

The SG1844F-DESC from Microchip Technology is a robust, highly-integrated PWM controller designed for power supply applications that demand high reliability and performance. This controller is part of Microchip's family of regulator products tailored for DC-DC converters, motor controllers, and other power conversion applications.

At the heart of the SG1844F-DESC is a precision reference voltage and an oscillator whose frequency can be adjusted over a wide range by an external resistor and capacitor. This flexibility allows designers to tailor the device to their specific needs, whether for optimizing efficiency or for precise control over the power supply's output.

The device features a non-latching PWM to ensure safe operation under all conditions. Its built-in error amplifier, along with the soft-start capability, provides a smooth startup and helps protect against overcurrent conditions. The SG1844F-DESC also integrates under-voltage lockout protection, which prevents the device from operating at insufficient voltages that could lead to unreliable performance or damage.

For enhanced versatility, the SG1844F-DESC includes a totem-pole output stage capable of sourcing or sinking high current, making it suitable for driving a power MOSFET directly. This direct drive capability simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective power supply design.

Microchip Technology's commitment to quality ensures that the SG1844F-DESC meets stringent standards, making it an ideal choice for critical applications in industrial, automotive, and consumer electronics where consistent and reliable power is a must. The device is available in a variety of packages, providing designers with options to best fit their space and assembly requirements.

Overall, the SG1844F-DESC is a powerful solution for designers looking to create efficient, reliable, and flexible power supplies. With its advanced features and Microchip's renowned reliability, this PWM controller stands out as a superior choice for a wide range of power management applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess