EN
  • EN
  • DE

SLG46537V-DIP

Part No SLG46537V-DIP
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bulk
Type CPLD
For Use With/Related Products SLG46537
Contents Board(s)
Base Product Number SLG46537
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284132-SLG46537V-DIP
Ultra Librarian 3D Model Ultra Librarian SLG46537V-DIP CAD Model

Description

The SLG46537V-DIP is an evaluation board designed for use with the SLG46537 integrated circuit.

  • Series: GreenPAK™
  • Package: bulk
  • Type: CPLD
  • Used For: embedded applications
  • Standard Package: 1
  • Contents: board(s)
  • Manufacturer: Dialog Semiconductor GmbH
  • Base Product Number: SLG46537

You May Also Be Interested in

Lattice Semiconductor Corporation
BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Lowest to $196.6676
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46533 / SLG46533 series CPLD Evaluation Board
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO / LCMXO2280C-3FTN256C series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ ZCU104 P
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess