EN
  • EN
  • DE

SEC1210I-CN-02-TR

Part No SEC1210I-CN-02-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Smart Card Interface 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SEC1210
Other Names SEC1210I-CN-02-TR,150-SEC1210I-CN-02-TRDKR,150-SEC1210I-CN-02-TR,150-SEC1210I-CN-02-TRCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260909-SEC1210I-CN-02-TR
Ultra Librarian 3D Model Ultra Librarian SEC1210I-CN-02-TR CAD Model

Description

The SEC1210I-CN-02-TR from Microchip Technology is a high-performance, low-power, single-chip solution designed to cater to the increasing demand for secure and reliable data communication in a variety of applications. This integrated circuit is specifically engineered to provide robust security features for systems requiring authentication and data integrity checks.

Key Features

  • Interface: The SEC1210I-CN-02-TR is equipped with a flexible interface that supports both USB and serial communication, making it versatile for different system designs and applications.
  • Security: With an emphasis on security, this product incorporates advanced cryptographic algorithms, including AES, DES, and 3DES, to ensure the protection of sensitive data during transmission.
  • Smart Card Support: It is designed to interface with smart cards, providing a seamless and secure method for user authentication and data storage.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is crucial.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Packaging: The SEC1210I-CN-02-TR is available in a compact package, which is essential for space-constrained applications.

Applications

This product is well-suited for a variety of applications, including:

  • Secure Digital Communications
  • Point of Sale (POS) Systems
  • Banking and Financial Systems
  • Identity Verification Systems
  • Access Control Systems

Product Specifications

The SEC1210I-CN-02-TR is available in tape and reel packaging, facilitating the ease of manufacturing and assembly processes in high-volume production environments. The 'TR' designation indicates that the product is provided in this specific packaging format for automated placement.

Overall, the SEC1210I-CN-02-TR by Microchip Technology represents a reliable and secure solution for data communication and smart card interfacing, combining advanced security features with high efficiency and versatility to meet the needs of modern electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,345 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess