EN
  • EN
  • DE

SCH5555-NS

Part No SCH5555-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188870-SCH5555-NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH5555-NS CAD Model

Description

Microchip Technology SCH5555-NS Product Overview

The SCH5555-NS from Microchip Technology is a versatile and powerful embedded controller designed to cater to the demanding needs of modern computing systems. It is a part of Microchip's comprehensive portfolio of embedded controllers that are engineered to offer robust performance, enhanced security features, and exceptional reliability for a wide range of applications.

Key Features

  • Advanced I/O Controller: The SCH5555-NS provides a sophisticated interface between the system's processor and its various peripherals, ensuring efficient data handling and communication.
  • High Integration: This product integrates multiple functions into a single chip, which includes hardware monitoring, system wake-up control, and fan control, to name a few. This level of integration helps in reducing the overall system footprint and power consumption.
  • Enhanced Security: With built-in security features, the SCH5555-NS helps to protect the system against unauthorized access and ensures the safekeeping of sensitive data.
  • Programmability: The device offers programmable options that allow system designers to tailor its functions to meet specific system requirements, providing flexibility in design and implementation.
  • Robust Thermal Management: The embedded controller includes features for thermal management, ensuring that the system maintains optimal performance by preventing overheating.

Applications

The SCH5555-NS is suitable for a broad array of applications, particularly in areas where reliable system performance and data security are critical. It is widely used in:

  • Embedded Computing Systems
  • Industrial Control Systems
  • Networking Equipment
  • Servers and Workstations

Technical Specifications

Microchip's SCH5555-NS comes with a comprehensive set of technical specifications that make it an ideal choice for system designers looking for a robust embedded control solution.

Conclusion

With its combination of advanced features, high integration, and programmability, the SCH5555-NS from Microchip Technology stands out as a superior embedded controller solution. It is designed to meet the stringent requirements of today's complex computing environments, ensuring both performance and peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
NEC
Need more? Email Us
Ricoh
Lowest to $8.1612
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess