EN
  • EN
  • DE

SC80C32E30SV59620051801VQC

Part No SC80C32E30SV59620051801VQC
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091701-SC80C32E30SV59620051801VQC
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC80C32E30SV59620051801VQC CAD Model

Description

The SC80C32E30SV59620051801VQC is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the SC80C32 series, which is known for its robust architecture, based on the industry-standard 80C51 instruction set. This makes it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the SC80C32E30SV59620051801VQC lies a powerful 8-bit processor capable of operating at a maximum frequency of 30 MHz. This processor is supported by a rich set of features, including a versatile 32 I/O lines, three 16-bit timer/counters, and a full-duplex serial channel. These features enable the microcontroller to handle complex tasks and provide flexibility in various application scenarios.

The device is equipped with 128 bytes of RAM, which provides sufficient space for stack operations and temporary data storage. Additionally, its ROM-less design allows designers to interface with external memory, giving them the freedom to scale the memory size according to their specific application requirements. This flexibility is a significant advantage for custom applications that may require additional memory capacity for data-intensive operations.

Microchip Technology has also integrated several power-saving modes into the SC80C32E30SV59620051801VQC, which helps in reducing power consumption during idle periods. This is particularly useful for battery-powered devices where energy efficiency is crucial. Furthermore, the MCU is designed to operate over an extended temperature range, making it suitable for harsh environments.

The SC80C32E30SV59620051801VQC is available in a 44-lead VQFP (Very Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Its surface-mount design allows for a compact PCB layout, contributing to the miniaturization of the final product.

With its potent combination of performance, flexibility, and reliability, the SC80C32E30SV59620051801VQC from Microchip Technology is a top-tier choice for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess