Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Embedded No
Utilized IC / Part 8-DIP, SC70 3/5/6, SOT-23 3/5/6/8
Supplied Contents Unpopulated (Bare) Board(s)
Base Product Number SC70
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284856-SC70EV
Ultra Librarian 3D Model Ultra Librarian SC70EV CAD Model

Description

The SC70EV from Microchip Technology is a high-performance, small package integrated circuit designed for a variety of applications. This versatile product is a testament to Microchip's commitment to providing innovative solutions that meet the needs of modern electronics. With its compact SC-70 packaging, the SC70EV is ideal for space-constrained applications where performance cannot be compromised.

Key Features

  • Compact Size: The SC70EV comes in a small SC-70 package, making it perfect for portable devices, wearables, and other applications where space is at a premium.
  • High Performance: Despite its diminutive size, the SC70EV does not sacrifice performance. It is designed to deliver reliable and consistent operation.
  • Low Power Consumption: This device is engineered for efficiency, with low power consumption that helps extend battery life in mobile applications.
  • Versatility: The SC70EV can be used in a wide range of applications, from power management to signal processing, demonstrating its versatility.

Applications

The SC70EV is suitable for various applications, including but not limited to:

  • Mobile and portable devices
  • Wearable technology
  • Medical devices
  • Internet of Things (IoT) devices
  • Power management systems

Technical Specifications

The technical specifications of the SC70EV include:

  • Package Type: SC-70
  • Operating Temperature Range: Specified by the particular SC70EV model
  • Supply Voltage: Specified by the particular SC70EV model
  • Output Current: Specified by the particular SC70EV model

For detailed specifications and product variants, customers should refer to the official Microchip Technology datasheets and product documentation.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SC70EV is no exception, being manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices. With Microchip's reputation for excellence, customers can trust the SC70EV to perform reliably in their applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB
Texas Instruments
EVAL MOD FOR UCC5638 MMODE SLS1 / Evaluation Module For UCC5638
Need more? Email Us
ECAD model for UCC5638EVM
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
ECAD model for UMFT240XA-01
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention