Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S204
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S20460
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282339-S20460
Ultra Librarian 3D Model Ultra Librarian S20460 CAD Model

Description

Microchip Technology's Product S20460 Overview

The S20460 product from Microchip Technology is a state-of-the-art integrated circuit (IC) designed for high-performance applications in various fields such as automotive, industrial, and consumer electronics. This robust component is engineered to deliver reliable and efficient operation, ensuring that it meets the rigorous demands of modern electronic systems.

Key Features

  • High Integration: The S20460 IC integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this product offers energy-saving features that minimize power consumption during operation, making it an ideal choice for battery-powered devices.
  • Rugged Design: Built to withstand harsh environments, the S20460 is capable of operating under extreme temperatures and conditions, ensuring consistent performance and longevity.
  • Advanced Communication Protocols: Equipped with support for several communication protocols, this IC facilitates easy integration into existing systems and allows for seamless data transfer.

Applications

The versatility of the S20460 IC makes it suitable for a wide array of applications. In the automotive sector, it can be used in engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial purposes, it finds its place in automation systems, process control units, and IoT devices. Additionally, in consumer electronics, it is an excellent choice for smart home devices, wearable technology, and high-performance computing gadgets.

Technical Specifications

The S20460 boasts impressive technical specifications that include a high-speed processing core, ample memory for program storage, and multiple I/O ports for connectivity. Its compact form factor ensures that it can be easily integrated into space-constrained designs without compromising performance.

Quality and Support

Microchip Technology is committed to providing high-quality products and the S20460 is no exception. It is backed by rigorous testing and certification processes to ensure it meets industry standards. Furthermore, customers benefit from Microchip's extensive support network, including detailed documentation, development tools, and a responsive customer service team.

You May Also Be Interested in

Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention