EN
  • EN
  • DE

S204120

Part No S204120
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S204
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S204120
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282341-S204120
Ultra Librarian 3D Model Ultra Librarian S204120 CAD Model

Description

The Microchip Technology S204120 is a state-of-the-art integrated circuit that has been meticulously designed to cater to a wide array of applications. As a product from a leading provider of smart, connected, and secure embedded control solutions, the S204120 embodies the quality and reliability that Microchip Technology is known for.

Key Features

  • High Performance: The S204120 is built to deliver exceptional performance, ensuring efficient processing and operation in various applications.
  • Low Power Consumption: With energy efficiency in mind, this device is ideal for battery-powered applications, reducing the overall power usage without compromising on functionality.
  • Versatility: Its flexible design makes it suitable for a diverse range of products, from simple consumer gadgets to complex industrial systems.
  • Robust Security: In an era where data protection is paramount, the S204120 incorporates advanced security features to safeguard against unauthorized access and ensure data integrity.

Applications

The S204120 is versatile enough to be used in various sectors, including but not limited to:

  1. Automotive systems
  2. Industrial control units
  3. Smart home devices
  4. Internet of Things (IoT) applications
  5. Consumer electronics

Technical Specifications

The S204120 boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. It features an optimized architecture for high-speed processing, ample storage for firmware and data, and compatibility with a range of peripheral devices.

Quality and Support

Microchip Technology is committed to providing extensive support and resources to facilitate the integration of the S204120 into your projects. With access to detailed documentation, development tools, and a supportive community, customers can confidently implement the S204120 into their designs, ensuring a smooth development process and reliable end products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess