EN
  • EN
  • DE

ST62T52C6

Part No ST62T52C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194029-ST62T52C6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T52C6 CAD Model

Description

Introducing the ST62T52C6 Microcontroller from STMicroelectronics

The ST62T52C6 is a versatile and powerful microcontroller designed by STMicroelectronics, a leader in semiconductor solutions. This robust microcontroller is part of the ST62 family of 8-bit microcontrollers, which are renowned for their reliability, efficiency, and integration of a rich set of features. The ST62T52C6 is particularly well-suited for a wide range of applications, including automotive systems, industrial controls, consumer electronics, and personal health devices.

At the heart of the ST62T52C6 lies a high-performance 8-bit CPU, which operates with a clock frequency that can meet the demands of various applications. The device is equipped with 6KB of OTP (One-Time Programmable) EPROM, providing ample space for application code and ensuring a flexible and cost-effective solution for volume production and prototyping phases.

The microcontroller features an array of integrated peripherals that enhance its functionality and reduce the need for additional components. These peripherals include:

  • Advanced I/O ports that offer a flexible interface with external devices, enabling the microcontroller to handle a diverse set of signals and data types.
  • Analog-to-digital converter (ADC) that allows the ST62T52C6 to process analog inputs, making it ideal for sensor-based applications.
  • Timers that provide accurate timing and control capabilities, essential for applications that require precise event management and scheduling.
  • Watchdog timer to ensure the system remains operational and can recover from unexpected conditions.

The ST62T52C6 also boasts a robust power management system, supporting a wide range of supply voltages and featuring low power consumption modes. This makes it an excellent choice for battery-operated devices where power efficiency is critical.

For developers, STMicroelectronics offers comprehensive support in the form of development tools, software libraries, and documentation, ensuring a smooth development process from initial design to final production. The ST62T52C6's combination of performance, features, and support makes it a smart choice for engineers looking to create sophisticated and reliable electronic products.

With its blend of versatility, power, and support, the ST62T52C6 from STMicroelectronics stands out as an exceptional microcontroller for a multitude of applications where efficiency and dependability are paramount.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess