EN
  • EN
  • DE

S16-4150E3/TR7

Part No S16-4150E3/TR7
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Configuration 8 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number S16-4150
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283017-S16-4150E3/TR7
Ultra Librarian 3D Model Ultra Librarian S16-4150E3/TR7 CAD Model

Description

Microchip Technology's S16-4150E3/TR7 Product Overview

The S16-4150E3/TR7 is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the needs of modern electronics, offering robust performance and reliability for a wide range of applications.

Key Features

  • High Performance: The S16-4150E3/TR7 is built to deliver top-notch performance, ensuring that your applications run smoothly and efficiently.
  • Low Power Consumption: With the increasing demand for energy-efficient components, this product is engineered to operate with minimal power consumption, making it ideal for battery-powered devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the S16-4150E3/TR7 is equipped to handle complex tasks and processes.
  • Durability: Microchip Technology is known for its commitment to quality, and the S16-4150E3/TR7 is no exception. It is designed to withstand challenging conditions and provide a long operational life.

Applications

The versatility of the S16-4150E3/TR7 allows it to be used in a diverse array of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment
  • Internet of Things (IoT) devices

Product Specifications

The S16-4150E3/TR7 boasts specifications that ensure it meets the rigorous demands of modern electronics. Detailed technical specifications are available on Microchip Technology's official website or through authorized distributors.

Quality and Support

Customers who choose the S16-4150E3/TR7 benefit from Microchip Technology's comprehensive support system, which includes technical assistance, product documentation, and design tools. Additionally, the product is backed by Microchip's reputation for delivering high-quality components that adhere to industry standards.

Whether you're developing cutting-edge technology or upgrading existing systems, the S16-4150E3/TR7 from Microchip Technology is a reliable and efficient choice that promises to deliver exceptional value to your projects.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess