EN
  • EN
  • DE

S16-4150/TR13

Part No S16-4150/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Configuration 8 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number S16-4150
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283016-S16-4150/TR13
Ultra Librarian 3D Model Ultra Librarian S16-4150/TR13 CAD Model

Description

The Microchip Technology S16-4150/TR13 is a cutting-edge semiconductor product that exemplifies the company's commitment to innovation and quality in the field of microcontroller and analog semiconductors. Designed for high reliability and performance, this product is ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Performance: The S16-4150/TR13 is built to deliver top-notch performance, ensuring efficient processing and control in various electronic applications.
  • Robust Design: With a design focused on durability, this product can withstand harsh operating conditions, making it suitable for use in environments that require a high level of reliability.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the S16-4150/TR13 provides enhanced functionality and improved power efficiency.
  • Compatibility: It is designed to be compatible with a wide range of Microchip's microcontrollers and analog products, allowing for seamless integration into existing systems.
  • Package and Form Factor: The device comes in a tape and reel (TR) form factor, with the TR13 designation indicating the specific packaging and quantity options suitable for automated assembly processes.

Applications

The versatility of the S16-4150/TR13 makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation equipment, including sensors, actuators, and control systems
  • Consumer electronics like smart home devices, wearables, and portable electronics
  • Communication systems, where reliable data processing and control are crucial

Quality Assurance

Microchip Technology ensures that each S16-4150/TR13 device undergoes rigorous testing and quality control procedures. This commitment to quality ensures that customers receive products that meet the highest standards for performance and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess