EN
  • EN
  • DE

RFRXD0420-I/LQ

Part No RFRXD0420-I/LQ
Manufacturer Microchip Technology
Catalog RF Receivers
Description MODULE RCVR 315/433MHZ ASK/FSK / RF Receiver ASK/FM/FSK 3.3V/5V 32-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Frequency 300MHz ~ 450MHz
Sensitivity -106dBm
Data Rate (Maximum) 80 kbps
Modulation or Protocol ASK, FM, FSK
Applications Home Automation, Remote Sensing, RKE
Current - Receiving 9.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 793184-RFRXD0420-I/LQ
Popularity Medium
Supply and Demand Status Balance
Family Name RFRXD0420
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian RFRXD0420-I/LQ CAD Model

Description

Product Overview: RFRXD0420-I/LQ from Microchip Technology

The RFRXD0420-I/LQ is a state-of-the-art RF receiver module developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for seamless integration into a wide range of wireless communication applications, this compact module is an ideal choice for designers looking to add robust and reliable RF capabilities to their projects.

Key Features

  • Frequency Range: The RFRXD0420-I/LQ operates in the 433.92 MHz ISM (Industrial, Scientific, and Medical) band, which is widely used for industrial and consumer devices due to its global availability and minimal interference with other devices.
  • Modulation: It supports ASK (Amplitude Shift Keying) and OOK (On-Off Keying) modulation schemes, offering flexibility in communication protocols and ensuring compatibility with various transmitters.
  • Low Power Consumption: This module is designed for energy efficiency, making it suitable for battery-powered devices where power conservation is critical.
  • Sensitivity: With high sensitivity, the RFRXD0420-I/LQ can reliably receive signals even at low signal strengths, which is essential for maintaining communication over longer distances or in environments with high levels of interference.
  • Package: The device comes in a compact 16-pin QFN (Quad Flat No-leads) package, which allows for a smaller footprint on the PCB and is ideal for space-constrained applications.

Applications

The versatility of the RFRXD0420-I/LQ makes it suitable for a variety of applications, including but not limited to:

  • Remote control systems
  • Wireless sensor networks
  • Home automation
  • Security and alarm systems
  • Industrial monitoring and control

Microchip Technology's commitment to quality ensures that the RFRXD0420-I/LQ delivers reliable performance and consistent operation, making it a trusted component for your wireless communication needs. Its integration into your design will provide a robust and efficient solution for any application requiring RF reception.

You May Also Be Interested in

Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess