EN
  • EN
  • DE

ATSAM4C32EA-AUR

Part No ATSAM4C32EA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series SAM4C
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 106
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4C32EA-AURTR-ND, 1611-ATSAM4C32EA-AURDKRINACTIVE, ATSAM4C32EA-AURDKR, 1611-ATSAM4C32EA-AURDKR, ATSAM4C32EA-AURTR, 1611-ATSAM4C32EA-AURTR, 1611-ATSAM4C32EA-AURTRINACTIVE, 1611-ATSAM4C32EA-AURCT, ATSAM4C32EA-AURCT, 1611-ATSAM4C32EA-AURDKR-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912143-ATSAM4C32EA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4C32EA-AUR CAD Model

Description

Microchip Technology ATSAM4C32EA-AUR Product Overview

The ATSAM4C32EA-AUR is a high-performance, dual-core microcontroller designed by Microchip Technology, tailored for industrial and general embedded applications. It is part of the SAM4C series of microcontrollers that are based on the powerful ARM Cortex-M4 processor core, offering users a blend of efficiency, processing power, and reliability.

Key Features

  • Processor: The device features a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), capable of running up to 120 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with a substantial 2MB of embedded Flash memory and 304KB of SRAM, suitable for storing large application code and facilitating smooth operation.
  • Dual Core: The inclusion of a second Cortex-M4 core allows for symmetric or asymmetric dual-core processing, enhancing performance for demanding applications.
  • Connectivity: A range of communication interfaces is available, including USART, SPI, I2C, CAN, and Ethernet for versatile connectivity options.
  • Power Efficiency: The microcontroller is designed for power-sensitive applications, featuring power-saving modes such as Idle and Sleep.
  • Analog Features: It also boasts multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for accurate analog signal management.
  • Package: The ATSAM4C32EA-AUR is offered in a 144-pin LQFP package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: This microcontroller operates over the industrial temperature range, making it suitable for harsh environments.

Applications

The versatile feature set of the ATSAM4C32EA-AUR makes it ideal for a wide array of applications, including but not limited to industrial automation, smart energy, building control, automotive and transportation systems, and complex IoT devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATSAM4C32EA-AUR is no exception. It is designed to meet the rigorous demands of industrial applications, ensuring long-term reliability and performance.

With its powerful dual-core architecture, extensive memory resources, and comprehensive set of peripherals, the ATSAM4C32EA-AUR by Microchip Technology is a robust and flexible solution for your advanced microcontroller needs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9533 $65.7198
13+ $8.9873 $116.8349
20+ $8.7065 $174.1300
28+ $8.4256 $235.9168
36+ $8.1448 $293.2128
48+ $7.3021 $350.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess