EN
  • EN
  • DE

RE46C104E14F

Part No RE46C104E14F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 14DIP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Horn Driver
Input Type Logic
Output Type Logic
Current - Supply 500 µA
Temperature Range - Operating 0°C ~ 50°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number RE46C104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 1087970-RE46C104E14F
Ultra Librarian 3D Model Ultra Librarian RE46C104E14F CAD Model

Description

The RE46C104E14F is an advanced ionization-type smoke detector Integrated Circuit (IC) from the renowned manufacturer, Microchip Technology. This particular IC is designed with state-of-the-art technology to provide enhanced reliability and performance for residential smoke alarms. It is a low-power CMOS device that features a built-in piezoelectric horn driver and a high-performance sensing chamber.

Key Features:

  • Low Voltage Operation: The IC operates at a low voltage, which makes it suitable for battery-operated devices, ensuring longer battery life and reliability.
  • Integrated Horn Driver: It includes an on-chip horn driver capable of driving a piezoelectric horn, which eliminates the need for external drivers and simplifies circuit design.
  • Interconnect Capability: This feature allows multiple units to be connected, enabling all connected alarms to sound when one detects smoke, providing an enhanced safety network within a building.
  • Temporal Pattern Horn: The RE46C104E14F supports the temporal horn pattern which is a recognized alert signal pattern for smoke alarms, improving the chances of occupants recognizing the alarm.
  • Low Battery Detection: The IC includes a low battery detection feature that alerts users when the battery reaches a level where it needs to be replaced, ensuring the smoke detector remains operational.

Applications:

The RE46C104E14F is primarily used in residential smoke detection systems but can also be integrated into commercial and industrial fire alarm systems. Its robust design and advanced features make it an ideal choice for manufacturers looking to produce reliable and effective smoke alarms.

Technical Specifications:

  • Supply Voltage Range: Typically 6V to 12V
  • Standby Current: Low, to ensure extended battery life
  • Alarm Current: Optimized for loud alarm while conserving battery power
  • Operating Temperature Range: Suitable for most residential and commercial environments
  • Package: Available in a compact package for easy integration into smoke detector designs

In conclusion, the RE46C104E14F from Microchip Technology is a sophisticated and reliable choice for smoke detection solutions. Its integration of multiple features into a single IC allows for streamlined design and manufacturing processes, resulting in cost-effective and highly functional smoke alarms.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess