EN
  • EN
  • DE

RPM7138-H4R

Part No RPM7138-H4R
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 37.9KHZ 15M / Remote Receiver Sensor 37.9kHz 15m Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Rohm Semiconductor
Series RPM7138-R
Package Bulk
Product Status Obsolete
Sensing Distance 15m
B.P.F. Center Frequency 37.9kHz
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply 1.5 mA
Orientation Top View
Mounting Type Through Hole
Temperature Range - Operating -10°C ~ 75°C (TA)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names RPM7138H4R
Standard Package 1,000
Win Source Part Number 1158274-RPM7138-H4R
Ultra Librarian 3D Model Ultra Librarian RPM7138-H4R CAD Model

Description

The RPM7138-H4R is an optical sensor from Rohm Semiconductor.

  • Type: Remote receiver photo detector
  • Sensing Distance: 15m
  • B.P.F. Center Frequency: 37.9kHz
  • Voltage Supply: 4.5 V ~ 5.5 V
  • Current Supply: 1.5 mA
  • Mounting Type: Through hole
  • Temperature Range: -10°C ~ 75°C (TA)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Status: Obsolete

You May Also Be Interested in

MACOM Technology Solutions
DGM-32XR-FC
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
MACOM Technology Solutions
AT-10SFH/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
P-50C/8V/Z50/DC/FC
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
MACOM Technology Solutions
AT-10SFA/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
P-18A/3K/Z50/FC
Need more? Email Us
MACOM Technology Solutions
AT-10SFH/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
D-8IR-FC INSTRUMENT PHOTODETECTO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess