EN
  • EN
  • DE

RSBT4032EV11HP

Part No RSBT4032EV11HP
Manufacturer Carlo Gavazzi Inc.
Catalog Custom Parts (N - R)
Description Soft-Starter for Scroll Compr, 3-P, 3-Ph, 32A, 340-440VAC, AC cont, DIN, RSBT Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157910-RSBT4032EV11HP
Categories Custom Parts
Manufacturer Carlo Gavazzi Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSBT4032EV11HP CAD Model

Description

The RSBT4032EV11HP is a solid-state relay manufactured by Carlo Gavazzi Inc. It is designed for switching AC loads with high reliability and long lifespan. This relay is suitable for various industrial automation and control applications requiring frequent switching and precise control.

Applications

  • Heating, Ventilation, and Air Conditioning (HVAC) systems: For controlling heating elements, fans, and compressors.
  • Plastic molding machines: For precise temperature control of heating elements.
  • Packaging equipment: Controlling motors and heating elements in sealing and forming processes.
  • Lighting control: For switching lighting circuits in industrial and commercial settings.
  • Motor control: In applications requiring frequent start/stop cycles.

Features

  • Zero-crossing switching: Reduces inrush current and electrical noise.
  • High surge current capability: Withstands high inrush currents from inductive loads.
  • LED indication: Provides visual indication of the relay's status (on/off).
  • Opto-isolation: Provides electrical isolation between the input and output circuits.
  • Compact design: Enables easy installation in confined spaces.
  • Screw terminals: Facilitates secure and reliable wiring connections.

Benefits

  • Increased lifespan: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  • Reduced maintenance: Fewer moving parts translate to reduced maintenance requirements.
  • Faster switching speed: Enables more precise and responsive control of connected loads.
  • Quiet operation: Solid-state relays operate silently, making them suitable for noise-sensitive environments.
  • Improved reliability: Solid-state design enhances overall system reliability.
  • Reduced electromagnetic interference (EMI): Zero-crossing switching minimizes electrical noise.

Additional Details

The RSBT4032EV11HP typically operates with an input voltage range suitable for common control signals. The output voltage and current ratings are designed to handle a variety of AC loads. It's crucial to verify specific voltage and current ratings in the product datasheet before usage. The solid-state relay provides a robust and reliable solution for AC load switching in industrial automation applications.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
PLX
Need more? Email Us
Intel
Contact for details
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess