EN
  • EN
  • DE

PS501T-I/SS

Part No PS501T-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGER REPROG 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Microchip Technology
Packaging Reel
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Voltage - Supply (Max) 18V
Interface SMBus
Operating Temperature Range -20°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 101638-PS501T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS501T-I/SS CAD Model

Description

Introducing the PS501T-I/SS from Microchip Technology

Microchip Technology's PS501T-I/SS is a cutting-edge PIC microcontroller (MCU) that is part of the renowned PIC16 family. This device is designed to deliver exceptional performance for a wide range of embedded applications. The PS501T-I/SS is housed in a compact SSOP-20 package, making it an ideal choice for space-constrained applications without compromising on functionality.

At the heart of the PS501T-I/SS is a high-performance RISC CPU with a rich set of peripherals. The MCU operates at a frequency of up to 20 MHz and is equipped with 14 KB of flash memory, providing ample space for application code. Additionally, it features 256 bytes of EEPROM for data storage and 1 KB of RAM for efficient data manipulation.

The PS501T-I/SS boasts an array of integrated features that facilitate robust and versatile system design. These include an 8-bit timer, a 16-bit timer, and a multi-channel Analog-to-Digital Converter (ADC) that supports up to 10-bit resolution. This ADC functionality allows for precise sensor readings and analog signal processing, which is essential for applications in industrial control, sensor interfacing, and monitoring systems.

For communication purposes, the MCU provides a range of options including I2C, SPI, and USART interfaces, enabling easy connectivity with other microcontrollers, sensors, and peripheral devices. The PS501T-I/SS also includes a Capture/Compare/PWM (CCP) module, which is highly useful for generating accurate time delays, measuring time intervals, and controlling power delivery to various components.

Designed with power efficiency in mind, the PS501T-I/SS supports a wide voltage range from 2.0V to 5.5V, allowing for flexible power supply options and compatibility with both battery-powered and line-powered applications. The device also includes power-saving modes such as Idle and Power-down modes, which are instrumental in reducing overall power consumption and extending battery life in portable devices.

In summary, the Microchip Technology PS501T-I/SS is a versatile and powerful microcontroller that offers a balance of performance, integrated features, and energy efficiency, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess