Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Secondary-Side Controller
Operating Supply Voltage 7.5 V ~ 15 V
Operating Supply Current 1.3mA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1276486-UCC3839D
Manufacturer Homepage www.ti.com
Family Name UCC3839
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3839D CAD Model

Description

Product Overview: Texas Instruments UCC3839D

The UCC3839D from Texas Instruments is a versatile and high-performance power management integrated circuit (IC) designed to cater to a wide range of applications. This device is part of the UCC38C4x family, which is renowned for its exceptional reliability and efficiency in power supply systems. The UCC3839D specifically excels in providing advanced features for power supply designs that require precise voltage regulation and power optimization.

Key Features

  • Advanced Control Methodologies: The UCC3839D incorporates sophisticated control techniques, including peak current mode control, which provides inherent line feed-forward, cycle-by-cycle current limiting, and easy loop compensation.
  • Wide Operating Range: This IC operates over a broad input voltage range, making it suitable for various applications from simple low-power converters to high-performance power systems.
  • Enhanced Flexibility: The UCC3839D offers programmable switching frequencies, enabling designers to tailor the operation of their power supply to specific requirements, optimizing performance and component sizes.
  • Robust Protection Features: It includes a suite of protection features, such as overvoltage, undervoltage lockout (UVLO), and thermal shutdown, ensuring the safety and longevity of the IC and the overall system.

Applications

The UCC3839D is ideal for various applications, including:

  • DC to DC converters
  • Offline power supplies
  • Telecommunication equipment
  • Industrial power systems

Quality and Support

As with all Texas Instruments products, the UCC3839D is manufactured to the highest quality standards. Customers can rely on TI's global support network and comprehensive technical resources, including datasheets, reference designs, and application notes, to accelerate the design process and bring products to market faster.

Whether you are designing a power supply for consumer electronics, industrial applications, or telecommunications, the UCC3839D provides a reliable and efficient solution that can be trusted to deliver optimal performance in a compact package.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $4.6026
ECAD model for LTC3706IGN
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.1004
ECAD model for IR1161LTRPBF
Renesas Electronics America
Linear Power Controller 8-Pin SOIC N EP / Multiple Linear Power Controller with ACPI Control Interface | IC PWR SUPPLY CTRLR/MONITR 8SOIC
Lowest to $4.1778
ECAD model for ISL6506ACBZ
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.8240
ECAD model for ISL62392HRTZ
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $5.4837
ECAD model for ISL62391HRTZ
Texas Instruments
Secondary Side Average Current Mode Controller
Need more? Email Us
ECAD model for UCC3839D
Linear Technology
BANG-BANG Controller
Need more? Email Us
ECAD model for LTC1041CN8
Renesas Electronics America
Multiple Linear Power Controller with ACPI Control Interface | IC MULTIPLE POWER CTRLR 16-SOIC
Need more? Email Us
ECAD model for ISL6504CB-T
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $10.2482
ECAD model for ADP1055ACPZ-R7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention