EN
  • EN
  • DE

PM8265B-F3EIS1

Part No PM8265B-F3EIS1
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Applications Controller
Interface PCI Express
Package / Case 884-BGA
Supplier Device Package 884-BBGA (25x25)
Mounting Type Surface Mount
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1196384-PM8265B-F3EIS1
Ultra Librarian 3D Model Ultra Librarian PM8265B-F3EIS1 CAD Model

Description

Microchip Technology PM8265B-F3EIS1 Overview

The PM8265B-F3EIS1 is a sophisticated piece of technology developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems, offering a blend of performance, efficiency, and reliability.

As part of Microchip's extensive product portfolio, the PM8265B-F3EIS1 is a testament to the company's commitment to innovation and quality. It is engineered to meet the stringent requirements of today's high-speed communication protocols, industrial automation, advanced computing, and consumer electronics, among other applications.

Key Features

  • High-Performance Capabilities: The PM8265B-F3EIS1 is built to deliver top-notch performance, ensuring that systems operate at their peak with minimal power consumption.
  • Robust Integration: This product offers a level of integration that simplifies design, reduces bill of materials (BOM) costs, and accelerates time-to-market for developers and manufacturers.
  • Advanced Security: With the growing concerns around data security, the PM8265B-F3EIS1 incorporates advanced security features to safeguard sensitive information and ensure system integrity.
  • Energy Efficiency: Microchip Technology has a reputation for creating products that are energy-conscious, and the PM8265B-F3EIS1 is no exception, designed to reduce the environmental impact while maintaining performance.

Applications

The flexibility and advanced features of the PM8265B-F3EIS1 make it suitable for a variety of applications, including but not limited to:

  • Data Centers
  • Telecommunication Infrastructure
  • Industrial Control Systems
  • High-End Consumer Electronics

In summary, the PM8265B-F3EIS1 from Microchip Technology is a versatile and powerful component that offers a competitive edge for a wide range of electronic products. Its combination of performance, integration, security, and efficiency makes it a valuable asset for any application where quality and reliability are paramount.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess