EN
  • EN
  • DE

PM8074B1-F3GI

Part No PM8074B1-F3GI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description SSC 8X12G, PB FREE / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930751-PM8074B1-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8074B1-F3GI CAD Model

Description

Introducing the PM8074B1-F3GI from Microchip Technology

The PM8074B1-F3GI is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, ensuring high performance, reliability, and efficiency.

Key Features

  • Advanced Technology: The PM8074B1-F3GI is built using cutting-edge technology, which enables it to deliver exceptional performance and power efficiency.
  • High Integration: This product integrates multiple functions into a single chip, which helps in reducing the overall system footprint and simplifies design complexity.
  • Scalability: Designed with scalability in mind, it allows for future upgrades and expansions without the need for significant system overhauls, making it a cost-effective solution for long-term use.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The PM8074B1-F3GI includes robust security features to protect against a wide range of threats.
  • Wide Application Range: This product is suitable for a variety of applications, from industrial to consumer electronics, thanks to its versatile performance characteristics.

Product Applications

The PM8074B1-F3GI from Microchip Technology is ideal for applications that require high-speed data processing and communication. It is particularly well-suited for:

  • Networking equipment such as switches, routers, and firewalls
  • Industrial automation systems
  • High-performance computing platforms
  • Consumer electronics that demand fast data throughput

Quality and Support

Microchip Technology is committed to providing products of the highest quality. The PM8074B1-F3GI is manufactured to stringent quality standards, ensuring that it meets the requirements of the most demanding environments. Additionally, customers can rely on Microchip's world-class technical support and customer service to assist with any product-related inquiries or issues.

With the PM8074B1-F3GI, engineers and designers can confidently build systems that are not only powerful and efficient but also future-proof and secure. Choose Microchip Technology for your next project and experience the difference that quality and expertise can make.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess