EN
  • EN
  • DE

NCP2890AFCT2G

Part No NCP2890AFCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO POWER 1W 9-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.08W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-FlipChip
Dimension 9-WFBGA, FCBGA
Win Source Part Number 097896-NCP2890AFCT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP2890AFCT2G CAD Model

Description

The NCP2890AFCT2G is a high-quality audio amplifier designed by ON Semiconductor, a leading figure in the semiconductor industry. This compact and efficient device is engineered to deliver exceptional audio performance for a wide range of applications, from mobile devices to portable media players.

Key Features

  • Power Efficiency: The NCP2890AFCT2G operates on a 2.2V to 5.5V supply voltage, making it suitable for battery-powered applications. Its Class AB amplifier design ensures a balance between power efficiency and audio quality.
  • Output Power: Capable of delivering up to 1.0 Watt of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N), it's powerful enough for most portable audio needs.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Pop & Click Noise Reduction: ON Semiconductor has integrated pop and click noise reduction circuitry to minimize noise typically heard during turn-on and turn-off transitions.
  • Space-Saving Package: The NCP2890AFCT2G comes in a space-saving flip-chip package, which is ideal for compact electronic designs.

Applications

The versatility of the NCP2890AFCT2G makes it an excellent choice for a variety of audio applications. It's particularly well-suited for:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • Notebook PCs

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.2V - 5.5V
Output Power 1.0W (8 Ohm load, THD+N < 1%)
Package Flip-Chip
Operating Temperature -40°C to +85°C

The NCP2890AFCT2G is a testament to ON Semiconductor's commitment to providing high-performance, space-efficient audio solutions for today's demanding electronic devices. Its robust feature set, combined with its compact form factor, makes it an ideal audio amplification solution for designers looking to enhance the user experience with superior sound quality.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess