EN
  • EN
  • DE

PM8054B-F3EI

Part No PM8054B-F3EI
Manufacturer Microchip Technology
Catalog EEPROM
Description Afm-700 Supercap Kit, 1073 Fbga 27X27X2.23Mm Tray Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1017032-PM8054B-F3EI
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8054B-F3EI CAD Model

Description

Microchip Technology's PM8054B-F3EI: A Robust Networking Solution

The PM8054B-F3EI from Microchip Technology stands as a testament to the company's commitment to delivering high-performance networking solutions that cater to the demanding needs of modern data communication systems. This product is a part of Microchip's extensive portfolio of networking devices, designed to provide reliable and efficient connectivity for a wide range of applications.

Constructed with precision engineering, the PM8054B-F3EI is a versatile component that is ideal for deployment in network infrastructure such as switches, routers, and network interface cards. Its advanced features enable it to support high-speed data transfer rates, making it suitable for both enterprise and data center environments where bandwidth and reliability are critical.

Key Features and Benefits:

  • High-Speed Performance: Engineered to facilitate swift data transmission, the PM8054B-F3EI ensures that network operations are executed with minimal latency, providing a seamless experience for end-users.
  • Reliability: Microchip Technology is known for its reliable products, and the PM8054B-F3EI is no exception. It is built to withstand the rigors of continuous operation in challenging environments, ensuring consistent performance over time.
  • Compatibility: The device is designed to be compatible with a range of networking standards, allowing for easy integration into existing network architectures without the need for extensive modifications.
  • Energy Efficiency: In an era where energy conservation is paramount, the PM8054B-F3EI is optimized for low power consumption, reducing operational costs and contributing to a greener footprint.

Microchip's PM8054B-F3EI is not just a component; it is a solution that addresses the evolving needs of advanced networking systems. Its robust design and adherence to industry standards make it a smart choice for organizations looking to enhance their network performance and reliability. Whether it's for high-speed data centers, enterprise networking, or telecommunications, the PM8054B-F3EI is engineered to meet and exceed the expectations of the most demanding applications.

For further information, technical specifications, or support regarding the PM8054B-F3EI, interested parties are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1045 $75.1045
2+ $72.5672 $145.1344
3+ $67.4926 $202.4778
4+ $64.9553 $259.8212
5+ $62.4180 $312.0900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess