EN
  • EN
  • DE

PM6352A-FEI

Part No PM6352A-FEI
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226785-PM6352A-FEI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6352A-FEI CAD Model

Description

The PM6352A-FEI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronics, offering a robust solution for power management and control systems.

Key Features

  • High Efficiency: The PM6352A-FEI is engineered for maximum power efficiency, which is essential for battery-operated devices and applications where energy conservation is crucial.
  • Advanced Control: With sophisticated control features, this product provides precise power regulation, ensuring stable operation under various conditions.
  • Durability: Built to withstand harsh environments, the PM6352A-FEI maintains its performance over a wide temperature range, making it suitable for industrial applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, offering flexibility for system architects and designers.

Applications

The versatility of the PM6352A-FEI makes it ideal for a wide array of applications, including but not limited to:

  • Portable and wearable technology
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • IoT devices

Technical Specifications

Microchip Technology's PM6352A-FEI boasts an impressive set of technical specifications that meet the demands of modern electronic devices:

  • Voltage range tailored to specific applications
  • High switching frequency for efficient operation
  • Low quiescent current to minimize standby power consumption
  • Protection features such as overcurrent, overvoltage, and thermal shutdown

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the PM6352A-FEI is no exception. It is manufactured to the highest standards, ensuring that each product meets rigorous performance and durability criteria. Customers can trust the PM6352A-FEI for their critical applications where failure is not an option.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess